EN
  • EN
  • DE

KF7N60P-U/PS

Part No KF7N60P-U/PS
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826785-KF7N60P-U/PS
Ultra Librarian 3D Model Ultra Librarian KF7N60P-U/PS CAD Model

Description

The KF7N60P-U/PS is a 600V, 7A N-Channel MOSFET manufactured by KEC. This MOSFET is designed for high-voltage, high-speed switching applications and provides excellent performance and reliability. It features a low on-resistance (RDS(on)), which minimizes power losses and improves efficiency.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a switching element in SMPS for various electronic devices.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power efficiency.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation.
  • Motor Control: Utilized in motor control circuits for efficient motor operation.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • 600V Breakdown Voltage: Provides high-voltage handling capability.
  • Low RDS(on): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Offers robust performance under avalanche conditions.
  • TO-220 Package: Provides excellent thermal performance and easy mounting.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation and improves energy efficiency.
  • High-Voltage Handling: 600V breakdown voltage allows for use in high-voltage applications.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Enhanced Reliability: Avalanche rating provides robust performance under demanding conditions.
  • Simplified Thermal Management: TO-220 package facilitates efficient heat dissipation.

Additional Details

The KF7N60P-U/PS is designed for ease of use and features a gate threshold voltage suitable for a wide range of control circuits. Its fast switching speed reduces switching losses and improves overall system efficiency. The TO-220 package provides excellent thermal performance, allowing for efficient heat dissipation. Detailed specifications, including gate charge, input capacitance, and output capacitance, are available in the datasheet. The operating temperature range is typically -55°C to +150°C.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess