EN
  • EN
  • DE

KF5N40D-RTF/HS

Part No KF5N40D-RTF/HS
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985230-KF5N40D-RTF/HS
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF5N40D-RTF/HS CAD Model

Description

The KF5N40D-RTF/HS is an N-channel MOSFET manufactured by KEC. It's designed for efficient power switching in various applications. This MOSFET features a drain-source voltage of 400V and a continuous drain current of 5A. The device is housed in a TO-220F package, providing good thermal dissipation and electrical isolation.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • LED Lighting Drivers
  • Motor Control Circuits
  • Power Adapters

Features:

  • High Voltage: 400V Drain-Source Voltage suitable for many power applications.
  • Low Gate Charge: Reduces switching losses.
  • Fast Switching Speed: Enables higher frequency operation.
  • Isolated Package: TO-220F provides electrical isolation.
  • Avalanche Energy Rated: Designed to withstand transient voltage spikes.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Efficiency: Reduces power loss in switching applications.
  • Enhanced Reliability: Avalanche energy rating improves robustness.
  • Simplified Thermal Management: TO-220F package facilitates heat dissipation.
  • Easy to Use: Standard package for simple integration.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details:

The KF5N40D-RTF/HS has a typical gate threshold voltage of around 3V. The device is designed to be used with PWM controllers for optimal performance. The TO-220F package ensures easy mounting and heatsinking. It's suitable for applications requiring high voltage and moderate current levels.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Linear Technology
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Linear Technology
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess