EN
  • EN
  • DE

KF4N20LW-RTK/HSD

Part No KF4N20LW-RTK/HSD
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826773-KF4N20LW-RTK/HSD
Ultra Librarian 3D Model Ultra Librarian KF4N20LW-RTK/HSD CAD Model

Description

The KF4N20LW-RTK/HSD is an N-channel MOSFET manufactured by KEC. It's designed for power switching applications, offering efficient performance and reliability. MOSFETs are commonly used in power supplies, motor control circuits, and DC-DC converters. The 'RTK/HSD' suffix indicates a specific packaging or manufacturing process.

Applications:

  • Power Supplies: Used as a switching element in various types of power supplies, including SMPS (Switched-Mode Power Supplies).
  • Motor Control: Employed in motor control circuits for PWM (Pulse Width Modulation) speed control.
  • DC-DC Converters: Used in DC-DC converters to efficiently convert voltage levels.
  • LED Lighting: Found in LED drivers for controlling and switching LED currents.
  • Battery Management Systems: Used for switching and controlling battery charging and discharging.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables rapid switching of loads.
  • High Avalanche Energy: Withstands high energy pulses during switching.
  • Logic Level Gate Drive: Can be driven directly from logic level signals.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance reduces power losses and heat generation.
  • Improved System Performance: Fast switching speed enables efficient switching of loads.
  • Enhanced Reliability: Robust design ensures long-term operation in demanding environments.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with digital circuits.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details:

The KF4N20LW-RTK/HSD typically has a drain-source voltage (VDS) rating of 200V and a continuous drain current (ID) rating of around 4A. The on-resistance (RDS(on)) is typically a few ohms or less. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. The operating temperature range is generally between -55°C and +150°C. The package type is often a SOT-252 or similar surface-mount package. This MOSFET is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2668 $58.6960
530+ $0.2183 $115.6990
820+ $0.2114 $173.3480
1,125+ $0.2056 $231.3000
1,455+ $0.1987 $289.1085
1,950+ $0.1779 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,200 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess