EN
  • EN
  • DE

KF2N60D-RTF/H

Part No KF2N60D-RTF/H
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826769-KF2N60D-RTF/H
Ultra Librarian 3D Model Ultra Librarian KF2N60D-RTF/H CAD Model

Description

The KF2N60D-RTF/H is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC (Korea Electronics Co., Ltd.). MOSFETs are semiconductor devices widely used in electronic circuits for switching and amplification. The KF2N60D-RTF/H is an N-channel MOSFET designed for power switching applications, characterized by its voltage and current handling capabilities.

Applications:

  • Switching Power Supplies: Used as a switching element in power supplies for various electronic devices.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels in electronic systems.
  • Motor Control Circuits: Integrated into motor control circuits for efficient and precise motor operation.
  • Lighting Systems: Used in electronic ballasts and LED lighting systems for switching and dimming control.
  • Power Amplifiers: Employed in power amplifiers to amplify electrical signals with minimal distortion.

Features:

  • N-Channel MOSFET: An N-channel MOSFET designed for switching applications.
  • High Voltage Capability: Can handle high voltage levels, typically around 600V.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses.
  • Avalanche Rated: Withstands avalanche breakdown, enhancing reliability.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power loss and improves energy efficiency.
  • High Reliability: Avalanche rating ensures reliable operation under transient voltage conditions.
  • Compact Design: Space-saving package allows for integration into compact electronic systems.
  • Improved Thermal Performance: Enhanced thermal characteristics facilitate efficient heat dissipation.
  • Versatile Application: Suitable for a wide range of switching and power control applications.

The KF2N60D-RTF/H is typically packaged in a TO-251 or TO-252 package. It is designed to operate within a specific temperature range, and its performance can be affected by temperature variations. It's important to consult the datasheet for specific operating conditions and derating information.

When using the KF2N60D-RTF/H, it is crucial to provide appropriate gate drive voltage to ensure that the MOSFET switches properly. Proper heat sinking is also essential to dissipate heat generated during switching and prevent overheating.

This MOSFET is a reliable and efficient component for power switching applications, providing high voltage capability and low on-resistance. Its compact size and versatile applications make it a valuable tool for circuit designers.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess