EN
  • EN
  • DE

KDV804S-BB-RTK/P

Part No KDV804S-BB-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 718853-KDV804S-BB-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDV804S-BB-RTK/P CAD Model

Description

The KDV804S-BB-RTK/P is a variable capacitance diode (varicap) manufactured by KEC. Varicap diodes are semiconductor devices whose capacitance varies with the voltage applied to their terminals. This property makes them useful in a variety of RF and microwave applications where voltage-controlled tuning is required.

Applications

  • Voltage-Controlled Oscillators (VCOs): Used to tune the frequency of oscillators in communication systems.
  • Tunable Filters: Allows for voltage-controlled adjustment of filter center frequency.
  • Frequency Multipliers: Used to generate higher frequency signals from a lower frequency source.
  • RF Mixers: Controls the local oscillator frequency in mixer circuits.
  • Automatic Frequency Control (AFC) Circuits: Maintains a stable frequency in receiver systems.

Features

  • Variable Capacitance: The key feature allowing for voltage-controlled tuning.
  • Low Series Resistance: Minimizes losses in RF circuits.
  • High Tuning Ratio: Provides a wide range of capacitance variation for effective tuning.
  • Small Package: Facilitates compact circuit designs.
  • Reliable Performance: Designed for stable operation in RF environments.

Benefits

  • Precise Frequency Control: Enables accurate adjustment of RF circuit parameters.
  • Improved Signal Quality: Reduces noise and distortion in tuned circuits.
  • Compact Design: Allows for smaller and more efficient RF circuits.
  • Simplified Circuit Design: Eliminates the need for mechanical tuning elements.
  • Enhanced System Performance: Improves the overall performance of RF communication systems.

Additional Details

The specific capacitance range and tuning ratio of the KDV804S-BB-RTK/P can be found in the manufacturer's datasheet. The reverse voltage rating is an important parameter to consider in circuit design. The quality factor (Q) of the varicap diode indicates its efficiency and loss characteristics. The operating frequency range should also be taken into account to ensure optimal performance in the intended application. The package type is typically a small surface-mount package to minimize parasitic inductance and capacitance. Proper biasing is critical to achieving the desired capacitance variation and avoiding forward conduction.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess