The KDS184S-RTK/P is a Schottky barrier diode manufactured by KEC. It is designed for high-speed switching applications and features a low forward voltage drop and fast reverse recovery time.
Applications
- High-speed switching circuits
- Voltage clamping
- Reverse polarity protection
- DC-DC converters
- Instrumentation
Features
- Low forward voltage drop (typically 0.4V)
- Fast reverse recovery time (typically 5ns)
- High surge current capability
- Small surface mount package
Benefits
- Improved efficiency in switching circuits due to the low forward voltage drop
- Reduced switching losses due to the fast reverse recovery time
- Enhanced circuit protection due to the high surge current capability
- Compact design due to the small package size
Technical Specifications
The KDS184S-RTK/P has a maximum repetitive peak reverse voltage of 30V and a maximum average forward current of 300mA. It has a forward voltage of 0.5V at 100mA and a reverse recovery time of 5ns. The operating temperature range is -40°C to +125°C. The package is SOD-323.