EN
  • EN
  • DE

BC858-C-RTK/P

Part No BC858-C-RTK/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 752240-BC858-C-RTK/P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC858-C-RTK/P CAD Model

Description

The BC858-C-RTK/P is a PNP bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd). This transistor is designed for general-purpose amplification and switching applications in various electronic circuits. Characterized by its moderate voltage and current handling capabilities, the BC858-C-RTK/P is often found in signal amplification stages, small signal switching, and driver circuits.

Applications:

  • Audio Amplification: Used in preamplifiers and audio amplifier stages for signal amplification.
  • Switching Circuits: Employed as a switch in low-current switching applications.
  • Driver Stages: Used to drive larger loads in electronic circuits.
  • Signal Conditioning: Found in signal conditioning circuits for processing analog signals.
  • General Purpose Amplification: Suitable for various general-purpose amplification needs.

Features:

  • PNP Transistor: A PNP transistor with a collector current rating.
  • Low Saturation Voltage: Exhibits a low saturation voltage for efficient switching.
  • High Current Gain (hFE): Offers a high current gain for amplification purposes.
  • Small Signal Amplifier: Designed for small signal amplification.
  • Surface Mount Package: Available in a small surface mount package for compact designs.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Efficient Amplification: Provides efficient amplification in various audio and signal processing circuits.
  • Reliable Switching: Offers reliable switching in low-current applications.
  • Compact Design: Allows for compact circuit designs due to its small package size.
  • Easy to Use: Simple to integrate into existing circuits.
  • Cost-Effective: Provides a cost-effective solution for amplification and switching needs.

The BC858-C-RTK/P's specifications include a collector-emitter voltage (VCEO) typically around -30V, a collector current (IC) of approximately -100mA to -200mA, and a power dissipation rating suitable for small-signal applications. The transistor has a typical current gain (hFE) in the range of 420 to 800, ensuring good amplification characteristics. The operating junction temperature ranges from -65°C to +150°C. The device is typically available in a SOT-23 or similar surface-mount package. Its high gain and low saturation voltage make it a versatile choice for designers seeking a reliable and efficient small-signal transistor.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess