EN
  • EN
  • DE

DSX840G-24.576MHZ

Part No DSX840G-24.576MHZ
Manufacturer KDS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176792-DSX840G-24.576MHZ
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSX840G-24.576MHZ CAD Model

Description

The DSX840G-24.576MHZ is a crystal oscillator manufactured by KDS. It's a precision timing component designed to generate a stable clock signal at a frequency of 24.576 MHz. Crystal oscillators are widely used in electronic devices to provide accurate and reliable timing for various functions.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTCs)
  • Communication systems (e.g., Ethernet, USB)
  • Frequency synthesizers
  • Test and measurement equipment

Features

  • High frequency stability: Maintains a consistent output frequency over a wide range of operating conditions.
  • Low phase noise: Minimizes jitter and timing errors.
  • Compact size: Small footprint for space-constrained designs.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Wide operating temperature range: Functions reliably in various environments.

Benefits

  • Accurate timing: Provides a precise clock signal for reliable system operation.
  • Reduced jitter: Low phase noise minimizes timing errors and improves data integrity.
  • Space saving: Small size allows for integration into compact devices.
  • Easy assembly: SMT package simplifies manufacturing.
  • Robust performance: Wide operating temperature range ensures reliable operation in harsh environments.

Additional Details

The DSX840G-24.576MHZ crystal oscillator typically consists of a quartz crystal, an oscillator circuit, and an output buffer. The quartz crystal vibrates at a specific frequency when excited by an electrical signal, generating a stable clock signal. The oscillator circuit amplifies and sustains the crystal's oscillation, while the output buffer provides a clean and stable output signal. Key specifications include the frequency tolerance, frequency stability over temperature, supply voltage, and output waveform. Proper selection of the crystal oscillator is crucial for ensuring the accurate and reliable timing of electronic devices. KDS is a well-regarded manufacturer of timing components.

Refer to the KDS datasheet for detailed electrical specifications and environmental ratings.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Rohm Semiconductor
Lowest to $0.0644
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Murata Electronics North America
Need more? Email Us
Chilisin
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess