EN
  • EN
  • DE

9LPR704AGLFT

Part No 9LPR704AGLFT
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147052-9LPR704AGLFT
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9LPR704AGLFT CAD Model

Description

The 9LPR704AGLFT is a high-performance clock generator from Renesas Electronics. It is designed to provide precise and stable clock signals for various applications, primarily focusing on computing and communication systems. Its key function is to generate multiple clock frequencies from a single reference clock, providing flexibility and simplifying clock distribution within a system.

Applications:

  • Server Motherboards: Provides timing for CPUs, memory, and peripherals.
  • Desktop Computers: Generates clock signals for the CPU, chipset, and other components.
  • Notebook Computers: Offers low-power clock generation for portable devices.
  • Networking Equipment: Supplies precise timing for switches, routers, and other network devices.
  • Embedded Systems: Suitable for applications requiring accurate and configurable clock signals.

Features:

  • Multiple Output Clocks: Generates several independent clock frequencies simultaneously.
  • Low Jitter: Provides clean clock signals with minimal phase noise.
  • Frequency Synthesis: Supports programmable frequency dividers and multipliers for flexible clock generation.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • I2C Programmability: Allows configuration and control via an I2C serial interface.

Benefits:

  • Improved System Performance: Accurate and stable clock signals ensure optimal performance of connected devices.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic emissions, simplifying compliance with regulatory standards.
  • Flexible Clock Distribution: Multiple output clocks and programmable frequencies simplify clock distribution within a system.
  • Simplified System Design: Reduces the number of components required for clock generation.
  • Easy Configuration: I2C interface allows for easy programming and control of clock parameters.

Additional Details:

The 9LPR704AGLFT requires a stable reference clock input. The specific frequencies and output characteristics are configurable via the I2C interface. The device is typically packaged in a small form-factor surface-mount package. It is crucial to consult the datasheet for detailed specifications, including operating voltage, temperature range, and I2C addressing. The datasheet also provides information on recommended external components, such as pull-up resistors for the I2C interface and decoupling capacitors for the power supply.

You May Also Be Interested in

Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Matsuo
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess