EN
  • EN
  • DE
  • IT

DSX321G55296MHZ

Part No DSX321G55296MHZ
Manufacturer KDS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142372-DSX321G55296MHZ
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSX321G55296MHZ CAD Model

Description

The DSX321G55296MHZ is a miniature surface mount crystal oscillator manufactured by KDS. This crystal oscillator provides a stable and precise clock signal at a frequency of 55.296 MHz, essential for timing and synchronization in various electronic circuits.

Applications:

  • High-speed data communication: Used in Ethernet controllers, USB interfaces, and other high-bandwidth applications.
  • Microprocessors and FPGAs: Provides a clock signal for processor operation and FPGA configuration.
  • Audio/Video equipment: Employed in digital audio workstations, video encoders, and decoders.
  • Test and measurement equipment: Generates precise timing signals for oscilloscopes, signal generators, and frequency counters.
  • Industrial control systems: Provides timing signals for high-speed data acquisition and control.

Features:

  • 55.296 MHz frequency: Operates at a fundamental frequency of 55.296 MHz.
  • Miniature size: Compact surface mount package for space-constrained applications.
  • High stability: Provides a stable and accurate clock signal.
  • Low jitter: Minimizes timing uncertainties for improved signal integrity.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits:

  • Precise timing: Ensures accurate operation of high-speed digital circuits.
  • Compact design: Allows for smaller and more efficient electronic devices.
  • Reliable performance: Stable frequency output over a wide range of temperatures.
  • Low jitter: Improves signal integrity and reduces bit error rates.
  • Cost-effective: Provides a reliable and affordable timing solution.

Additional Details:

The DSX321G55296MHZ crystal oscillator utilizes a quartz crystal resonator to generate a stable 55.296 MHz frequency. Critical specifications include frequency tolerance, frequency stability over temperature, aging, load capacitance, and operating temperature range. The surface mount package ensures compatibility with automated assembly processes. Consult the KDS datasheet for detailed electrical characteristics, package dimensions, and soldering guidelines. Proper PCB layout, impedance matching, and decoupling capacitors are crucial for optimal performance, especially at higher frequencies. The DSX321G series is known for its robust performance and is often selected in applications where high frequency stability and low jitter are paramount.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Murata Electronics North America
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
UTC
Lowest to $0.3269
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Rohm Semiconductor
Lowest to $0.0644

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess