The KDS DSX321G 27MHz is a miniature surface mount crystal oscillator designed to provide a stable and accurate clock signal for a variety of electronic devices. It is commonly used in applications where space is limited but a precise and reliable clock source is required.
Applications:
- Real-time clocks (RTCs)
- Microcontroller clock sources
- Wireless communication devices
- Consumer electronics
- Industrial control systems
- Automotive electronics
Features:
- Compact surface mount package (SMD)
- Precise 27 MHz frequency
- High frequency stability
- Low power consumption
- Wide operating temperature range
- Excellent aging characteristics
- RoHS compliant
Benefits:
- Accurate and stable clock signal
- Space-saving design
- Reliable performance in demanding environments
- Low power consumption for battery-powered devices
- Long-term stability
- Compliance with environmental regulations
- Easy integration into electronic circuits
Additional Details:
The DSX321G 27MHz crystal oscillator typically operates from a 3.3V or 5V power supply. It provides a CMOS-compatible output signal. The package dimensions are very small, typically around 3.2 x 2.5 mm. The frequency stability is typically specified in parts per million (ppm) over the operating temperature range. Detailed specifications, including frequency tolerance, frequency stability, and operating temperature range, can be found in the product datasheet. It's designed to withstand reflow soldering processes for automated assembly.