EN
  • EN
  • DE

DSX211SH

Part No DSX211SH
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056398-DSX211SH
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX211SH CAD Model

Description

The DSX211SH is a crystal oscillator manufactured by KDS (Daishinku Corp). Crystal oscillators are electronic circuits that produce a periodic electronic signal, typically a square wave or sine wave. They rely on the mechanical resonance of a vibrating crystal of piezoelectric material to create this stable frequency signal. The DSX211SH is designed for applications requiring a precise and stable timing source.

Applications

  • Microcontroller clock sources.
  • Real-time clocks (RTC).
  • Communication equipment timing reference (e.g., Ethernet, USB).
  • Frequency synthesizers.
  • GPS devices.

Features

  • High frequency stability.
  • Low phase noise.
  • Small size.
  • Low power consumption.
  • Surface mount technology (SMT) package.
  • Wide operating temperature range.

Benefits

  • Precise timing for critical applications.
  • Improved signal integrity in communication systems.
  • Reduced board space requirements.
  • Extended battery life in portable devices.
  • Easy integration into automated assembly processes.
  • Reliable performance in harsh environments.
  • Accurate timekeeping in embedded systems.

Additional Details

The DSX211SH typically operates at a specific frequency, which is determined by the crystal used in the oscillator circuit. The output signal is a square wave. Supply voltage requirements are generally 3.3V or 5V. Specific parameters such as frequency stability over temperature, output load, startup time, and aging are detailed in the manufacturer's datasheet. The device utilizes a hermetically sealed package. This protects the crystal from environmental factors and helps to maintain long-term stability.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,285 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess