EN
  • EN
  • DE

DSB321SDM-31.250MHZ

Part No DSB321SDM-31.250MHZ
Manufacturer KDS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1149632-DSB321SDM-31.250MHZ
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSB321SDM-31.250MHZ CAD Model

Description

The DSB321SDM-31.250MHZ is a crystal oscillator manufactured by KDS (Daishinku Corp.). This oscillator provides a stable and accurate clock signal at a frequency of 31.25 MHz. It is designed for applications that demand precise timing, such as data communication, microprocessors, and embedded systems. Known for its reliability and performance, this oscillator ensures consistent operation across varying environmental conditions.

Applications

  • Data Communication: Used in Ethernet controllers and other communication interfaces.
  • Microprocessors: Serves as the primary clock source for microprocessors in various systems.
  • Embedded Systems: Provides a stable clock signal for embedded controllers and devices.
  • Industrial Automation: Used in industrial control systems for precise timing and synchronization.
  • Consumer Electronics: Found in various consumer electronic devices, such as set-top boxes and digital TVs.

Features

  • Stable Frequency: Operates at a precise frequency of 31.25 MHz.
  • Low Jitter: Minimizes timing variations for improved signal integrity.
  • Wide Temperature Range: Operates reliably across a wide range of temperatures.
  • Small Footprint: Compact size for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Accurate Timing: Ensures precise operation of electronic systems.
  • Improved Performance: Low jitter contributes to enhanced system performance and reduced errors.
  • Reliable Operation: Stable frequency output ensures consistent performance over time.
  • Easy Integration: Surface mount package simplifies assembly and integration into electronic circuits.
  • Reduced System Cost: Cost-effective solution for providing a stable clock signal.

Additional Details

The DSB321SDM-31.250MHZ typically requires a supply voltage of 3.3V. It is available in a surface-mount package for easy integration into printed circuit boards. The frequency stability, operating temperature range, and other key specifications are detailed in the manufacturer's datasheet. Proper decoupling and grounding techniques are recommended to ensure optimal performance and minimize noise. This oscillator is designed to meet industry standards for performance and reliability. Refer to the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Chilisin
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess