EN
  • EN
  • DE

DSB211SDN 38.400MHZ

Part No DSB211SDN 38.400MHZ
Manufacturer KDS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822074-DSB211SDN 38.400MHZ
Ultra Librarian 3D Model Ultra Librarian DSB211SDN 38.400MHZ CAD Model

Description

The DSB211SDN 38.400MHZ is a crystal oscillator manufactured by KDS (Daishinku Corp.). It provides a precise and stable clock signal at a frequency of 38.4 MHz, essential for various electronic applications requiring accurate timing. This oscillator is designed for low power consumption and high stability, making it suitable for portable devices and other battery-powered applications. Its compact size and surface-mount design facilitate easy integration into modern electronic circuits.

Applications

  • Microcontrollers: Serves as the main clock source for microcontrollers in embedded systems.
  • Wireless Communication: Used in transceivers and other wireless modules to provide a stable carrier frequency.
  • Real-Time Clocks (RTC): Provides a stable timekeeping reference for real-time clock circuits.
  • Consumer Electronics: Found in various consumer electronic devices, such as mobile phones, tablets, and digital cameras.
  • Industrial Control: Used in industrial control systems for accurate timing and synchronization.

Features

  • Precise Frequency: Operates at a stable frequency of 38.4 MHz.
  • Low Power Consumption: Designed for energy-efficient operation.
  • High Stability: Maintains accurate frequency over a wide temperature range.
  • Compact Size: Small form factor for space-constrained applications.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Accurate Timing: Ensures precise operation of electronic systems.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Reliable Performance: High stability ensures reliable operation even under varying environmental conditions.
  • Easy Integration: Surface mount package simplifies assembly and integration into electronic circuits.
  • Reduced System Cost: Cost-effective solution for providing a stable clock signal.

Additional Details

The DSB211SDN 38.400MHZ typically operates at a supply voltage of 3.3V, but other voltage options may be available. The frequency stability, operating temperature range, and other key specifications are detailed in the manufacturer's datasheet. Proper decoupling and grounding are essential for ensuring optimal performance and minimizing noise. This oscillator is designed to meet industry standards for performance and reliability. It is crucial to refer to the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,260 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess