The DS0321SRAB33.3333M is a crystal oscillator manufactured by KDS. It is designed to generate a highly stable and accurate clock signal at a frequency of 33.3333 MHz. This oscillator is commonly used in a variety of electronic devices requiring precise timing, such as communication equipment, microcontrollers, and embedded systems. It is known for its reliability, compact size, and suitability for surface mount assembly.
Applications
- Clock source for Ethernet controllers
- Timing reference in USB devices
- Frequency generation in wireless communication modules
- Used in microcontrollers and microprocessors
- Provides clock signal for FPGA and DSP applications
Features
- Nominal frequency: 33.3333 MHz
- Surface Mount Device (SMD) package
- High frequency stability
- Low jitter performance
- Wide operating temperature range
- Excellent aging characteristics
- RoHS compliant
Benefits
- Ensures accurate and reliable timing for critical system functions
- Facilitates easy integration into PCB designs with its SMD package
- Improves system performance with low jitter and high stability
- Suitable for use in diverse environments due to its wide temperature range
- Long-term reliability due to excellent aging characteristics
- Meets environmental standards with RoHS compliance
Additional Details
The DS0321SRAB33.3333M typically operates at a supply voltage of 3.3V. It offers a CMOS output signal, ensuring compatibility with a wide range of digital circuits. The oscillator features tight frequency tolerance and stability over temperature variations, making it suitable for applications requiring precise timing. It is often used in high-volume production due to its reliability and cost-effectiveness. The compact size of the SMD package allows for efficient use of board space. It's designed to meet the stringent requirements of modern electronic devices, providing a dependable clock source for critical functions.