EN
  • EN
  • DE

RMC32-333JTP

Part No RMC32-333JTP
Manufacturer Kamaya Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113117-RMC32-333JTP
Categories Custom Parts
Manufacturer Kamaya Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RMC32-333JTP CAD Model

Description

The RMC32-333JTP is a thick film chip resistor manufactured by Kamaya Inc. It is designed for general-purpose applications in electronic circuits, providing a stable and reliable resistance value. The resistor is built with a robust construction to withstand harsh environmental conditions and offers excellent solderability. The 333JTP likely refers to a resistance value of 33kOhms with a tolerance of 5%.

Applications

  • Current limiting
  • Voltage division
  • Pull-up and pull-down resistors
  • Termination resistors
  • Snubber circuits

Features

  • Thick Film Construction: Provides stable and reliable resistance.
  • Surface Mount Device (SMD): Facilitates automated assembly.
  • Compact Size: Enables high-density circuit designs.
  • RoHS Compliant: Meets environmental regulations.
  • Excellent Solderability: Ensures reliable connections.

Benefits

  • Stable Resistance: Ensures consistent circuit performance.
  • Efficient Assembly: SMD design reduces assembly time and cost.
  • Reduced PCB Size: Compact size allows for smaller circuit boards.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Reliable Connections: Excellent solderability minimizes connection failures.

Additional Details

The RMC32-333JTP is commonly used in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive applications. It is typically supplied on tape and reel for automated assembly. The resistor's performance is characterized by its temperature coefficient of resistance (TCR) and voltage coefficient of resistance (VCR), which indicate the change in resistance with temperature and voltage, respectively. The device is also protected against electrostatic discharge (ESD) to prevent damage during handling and assembly.

Typical Specifications:

  • Resistance Value: 33 kOhms
  • Tolerance: 5%
  • Power Rating: 0.25 W (depending on size)
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C (typical)
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 1206 (typical, may vary)

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
NEC
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess