EN
  • EN
  • DE

RMC1/16SK1870BTH

Part No RMC1/16SK1870BTH
Manufacturer Kamaya Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958106-RMC1/16SK1870BTH
Categories OEM Parts(O-R)
Manufacturer Kamaya Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMC1/16SK1870BTH CAD Model

Description

The RMC1/16SK1870BTH is a thick film chip resistor manufactured by Kamaya Inc. It is a surface mount device (SMD) designed for general purpose applications. The '1/16' likely refers to the power rating in watts, meaning 1/16W or 0.0625W. The '1870' likely indicates a resistance value of 187 ohms.

Applications

  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial equipment
  • Automotive electronics
  • Power supplies
  • LED lighting

Features

  • Compact size: Suitable for high-density circuit boards.
  • High stability: Provides consistent performance over a wide temperature range.
  • Excellent reliability: Ensures long-term operation in demanding environments.
  • Surface mount design: Facilitates automated assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reduced board space: Small size allows for miniaturization of electronic devices.
  • Improved circuit performance: Stable resistance ensures accurate circuit operation.
  • Increased product lifespan: High reliability extends the life of the end product.
  • Lower manufacturing costs: Surface mount design enables automated assembly, reducing production costs.
  • Environmentally friendly: RoHS compliance minimizes the use of hazardous substances.

Additional Details

The RMC1/16SK1870BTH resistor is constructed using a thick-film resistive element on a ceramic substrate. The resistance value is determined by the composition and geometry of the resistive film. Metal terminations are applied to the ends of the resistor to provide solderable connections to the circuit board. The 'BTH' probably designates the tolerance and Temperature Coefficient of Resistance (TCR). The tolerance is likely 0.1% or 0.5% and the TCR +/- 50ppm/°C or better. The 'SK' could designate the size code such as 0402 or 0603. The resistor is designed to be reflow soldered onto the circuit board. The operating temperature range is typically -55°C to +155°C. Standard packaging is tape and reel.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Essentra Components
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
World Produts Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess