EN
  • EN
  • DE

ALI5684-C2424GG

Part No ALI5684-C2424GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description Lisa Powell Braun 'Adventure Arrows' Canvas Art, 24x24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963205-ALI5684-C2424GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI5684-C2424GG CAD Model

Description

The ALI5684-C2424GG is a fine art canvas print produced by Trademark Fine Art. Designed for decorative purposes, this piece enhances interior aesthetics in both residential and commercial settings.

Applications:

  • Residential spaces: Living rooms, dining rooms, bedrooms, and studies.
  • Commercial spaces: Offices, lobbies, conference rooms, and waiting areas.
  • Hospitality industry: Hotels, restaurants, and cafes.
  • Retail environments: Stores, showrooms, and boutiques.
  • Art galleries and home staging.

Features:

  • High-quality canvas: Ensures durability and a premium feel.
  • Giclée printing: Provides vibrant colors and exceptional detail reproduction.
  • Gallery-wrapped edges: Offers a clean, modern, frameless presentation.
  • Fade-resistant inks: Maintains color integrity over time.
  • 24x24 inch size: Suitable for various wall spaces.

Benefits:

  • Enhances visual appeal: Adds sophistication and style to any environment.
  • Creates a focal point: Attracts attention and adds character to a room.
  • Improves ambiance: Sets the desired mood or atmosphere through artistic expression.
  • Easy installation: Lightweight and ready to hang.
  • Long-term value: A lasting investment in art and décor.

The 'GG' in the product name denotes that the canvas print is gallery-wrapped, meaning the image extends around the sides of the stretcher frame, providing a clean, contemporary look without the need for an external frame. Trademark Fine Art sources artwork from a variety of artists, offering a wide selection of styles to complement different décor preferences. The use of high-quality materials and printing techniques ensures that this canvas print will maintain its beauty for years to come. It is printed on demand.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess