EN
  • EN
  • DE

RMC1/16K-241FTP

Part No RMC1/16K-241FTP
Manufacturer Kamaya Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Thick Film
RoHS Compliant
Win Source Part Number 966364-RMC1/16K-241FTP
Categories OEM Parts(O-R)
Manufacturer Kamaya Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMC1/16K-241FTP CAD Model

Description

The RMC1/16K-241FTP is a thick film chip resistor manufactured by Kamaya Inc. Part of the RMC series, this resistor is designed for general-purpose applications needing consistent and dependable resistance. It's commonly employed in electronic circuits for functions such as current limiting, voltage division, and pull-up/pull-down configurations.

Applications

  • Consumer electronic devices
  • Power supplies
  • Industrial control systems
  • Measurement instruments
  • LED lighting systems

Features

  • Compact size: Suitable for designs where space is limited.
  • Surface Mount Technology (SMT): Optimized for automated assembly processes.
  • Robust thick film construction: Provides stable and reliable operation.
  • Wide resistance range: Available across a broad spectrum of resistance values.
  • RoHS Compliant: Meets environmental safety standards.

Benefits

  • PCB footprint reduction: Contributes to smaller and more compact device designs.
  • Cost-effectiveness: Provides excellent performance relative to cost.
  • Improved circuit stability: Ensures consistent and accurate resistance.
  • Simplified Integration: Facilitates easy assembly into various circuit layouts.
  • Environmental responsibility: Aligned with environmental protection directives.

Technical Specifications

The RMC1/16K-241FTP features a resistance value of 240 Ohms. For detailed specifications like tolerance, temperature coefficient, and power rating, refer to the official Kamaya Inc. datasheet. The 1/16K probably indicates the power rating as well as the packaging type.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,030 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess