EN
  • EN
  • DE

RC1/2-224JB

Part No RC1/2-224JB
Manufacturer Kamaya Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Carbon Composition
Lead Diameter 700 µm
Length 9.5 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Packaging Bulk
Power Rating 500 mW
Resistance 220 kΩ
RoHS Compliant
Termination Axial
Tolerance 5 %
Voltage Rating 350 V
Win Source Part Number 1087725-RC1/2-224JB
Categories OEM Parts(O-R)
Manufacturer Kamaya Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC1/2-224JB CAD Model

Description

The Kamaya Inc. carbon composition resistor with a resistance of 220 kΩ and a power rating of 500 mW is a reliable and durable component for your electronic circuits.

  • Resistance: 220 kΩ
  • Power Rating: 500 mW
  • Voltage Rating: 350 V
  • Termination: Axial
  • Tolerance: 5%
  • Length: 9.5 mm
  • Temperature Range: -55 °C to 125 °C
  • RoHS Compliant: Yes
  • Packaging: Bulk
  • Application: Perfect choice for OEM parts and alternative parts applications.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Microchip Technology
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Panjit
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess