EN
  • EN
  • DE

JUNIPER EX4200-48P - 48PORT 10/100/1000BASET POE+

Part No JUNIPER EX4200-48P - 48PORT 10/100/1000BASET POE+
Manufacturer Juniper Networks
Catalog Switch
Description Juniper EX4200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1424108-JUNIPER EX4200-48P - 48PORT 10/100/1000BASET POE+
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER EX4200-48P - 48PORT 10/100/1000BASET POE+ CAD Model

Description

The JUNIPER EX4200-48P is an advanced Ethernet switch, part of the highly acclaimed EX4200 series, designed to meet the needs of today's most demanding enterprise networks. This model features 48 PoE+ enabled 10/100/1000BaseT ports, providing ample connectivity for devices requiring power, such as VoIP phones, wireless access points, and security cameras, without the need for additional power sources. It supports up to 8 PoE+ ports, delivering up to 30 watts per port to meet the power needs of higher-end devices. The EX4200-48P is built with performance and scalability in mind, featuring Virtual Chassis technology, which allows up to 10 interconnected EX4200 switches to operate as a single, logical device, providing simplified management and operational efficiency. It also includes advanced Layer 2 and Layer 3 features, enabling comprehensive network control from IP routing to VLANs. The switch's reliability is further enhanced by its internal redundant power supply option, reducing the risk of downtime due to power supply failure. Its full suite of security and QoS capabilities ensures a secure, high-performing network environment, capable of handling sensitive data and prioritizing critical applications. The Junos OS provides a user-friendly yet powerful interface for configuring and managing the device, facilitating reduced operational costs and improved productivity.

You May Also Be Interested in

CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess