EN
  • EN
  • DE

ZHR-10

Part No ZHR-10
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr JST Sales America Inc.
Series ZH
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 10
Pitch 0.059" (1.50mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Natural
Note Contacts Not Included
Base Product Number ZHR
Other Names ZHR-10(P),ZHR-10(P);,ZHR10P,455-1197,(Q)ZHR-10(P);
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1285269-ZHR-10
Ultra Librarian 3D Model Ultra Librarian ZHR-10 CAD Model

Description

The JST ZHR-10 is a 10-position crimp style connector housing from the ZHR series. It is designed for wire-to-board connections and provides a reliable and compact solution for various electronic applications.

Applications:

  • Consumer Electronics: Used in digital cameras, audio equipment, and home appliances for internal wiring connections.
  • Industrial Equipment: Employed in control panels, machinery, and test equipment for secure and reliable signal and power connections.
  • Robotics: Utilized in robotic systems for connecting sensors, actuators, and control modules.
  • Automotive Electronics: Used in automotive control systems, lighting, and entertainment systems.
  • Medical Devices: Employed in medical equipment for connecting internal components, ensuring reliable performance.

Features:

  • Compact Design: Offers a small footprint for space-constrained applications.
  • Crimp Style Termination: Provides a secure and reliable electrical connection.
  • Positive Locking Mechanism: Ensures a secure connection between the housing and mating connector.
  • Durable Housing Material: Made from high-quality materials for long-lasting performance.
  • 10 Positions: Provides a high density of connections in a compact form factor.

Benefits:

  • Reliable Connection: Ensures stable and secure electrical connections for critical applications.
  • Easy Assembly: Crimp style termination simplifies the assembly process.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Space-Saving Design: Provides a high number of connections in a compact package.
  • Durable Performance: Withstands harsh environments and ensures long-term reliability.

The ZHR-10 connector housing is typically made of a durable plastic material. It is designed to be used with corresponding crimp terminals and mating headers from the ZHR series. Proper crimping tools and techniques should be used to ensure a reliable connection between the wire and the crimp terminal. The connector is designed to prevent mis-mating and ensures proper alignment when connected.

You May Also Be Interested in

Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0470 $50.0550
2,595+ $0.0386 $100.1670
4,015+ $0.0374 $150.1610
5,525+ $0.0362 $200.0050
7,145+ $0.0350 $250.0750
9,555+ $0.0314 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,842 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess