EN
  • EN
  • DE

XMS-11V

Part No XMS-11V
Manufacturer JST Sales America Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
Win Source Part Number 409879-XMS-11V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XMS-11V CAD Model

Description

The XMS-11V is a wire-to-board connector manufactured by JST Sales America Inc. It is part of the XMS series, designed for compact and reliable connections in various electronic applications.

Applications:

  • Consumer electronics: Connecting wires to circuit boards in devices such as televisions, audio equipment, and gaming consoles.
  • Industrial equipment: Providing reliable connections in control panels, machinery, and instrumentation.
  • Automotive electronics: Connecting sensors, actuators, and other components in automotive systems.
  • Medical devices: Connecting wires to circuit boards in medical equipment, such as patient monitoring systems and diagnostic tools.
  • Lighting systems: Connecting wires to LED drivers and other components in lighting fixtures.

Features:

  • Compact design: Saves space on circuit boards and allows for high-density mounting.
  • Secure locking mechanism: Prevents accidental disconnection due to vibration or shock.
  • Polarization feature: Ensures correct mating orientation and prevents misconnections.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Durable construction: Provides long-lasting and reliable performance.

Benefits:

  • Reduced board space: Allows for smaller and more compact electronic devices.
  • Increased reliability: Prevents accidental disconnections and ensures consistent performance.
  • Simplified assembly: Makes it easier to assemble electronic devices correctly.
  • Environmental compliance: Meets regulatory requirements for hazardous substances.
  • Long-term performance: Provides reliable connections for the lifetime of the product.

Additional Details:

The XMS-11V connector is typically available in a variety of pin counts to accommodate different wiring configurations. The housing material is often made of durable plastic that is resistant to heat and chemicals. The terminals are typically made of tin-plated brass or phosphor bronze to ensure good conductivity and corrosion resistance. The connector is designed for easy insertion and removal, allowing for quick and efficient assembly. Detailed specifications, including voltage rating, current rating, and operating temperature range, can be found in the JST datasheet. Proper crimping tools and techniques are essential for ensuring a reliable and secure connection. The XMS-11V connector is a versatile and reliable solution for a wide range of wire-to-board connection applications.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess