EN
  • EN
  • DE

VLP-02V-1

Part No VLP-02V-1
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr JST Sales America Inc.
Series VL
Package Bulk
Connector Type Plug
Contact Type Female Socket
Number of Positions 2
Pitch 0.244" (6.20mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Note Contacts Not Included
Base Product Number VLP
Other Names 455-3603,(D)VLP-02V-1(PP)
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1285278-VLP-02V-1
Ultra Librarian 3D Model Ultra Librarian VLP-02V-1 CAD Model

Description

The JST VLP-02V-1 is a 2-position crimp style connector housing from the VL series. It is designed for wire-to-board connections and offers a compact and reliable solution for various electronic applications.

Applications:

  • Consumer Electronics: Used in appliances, audio equipment, and other devices for internal wiring connections.
  • Industrial Equipment: Employed in machinery, control panels, and test equipment for secure signal and power connections.
  • Lighting Systems: Used for connecting LED drivers and lighting fixtures.
  • Security Systems: Utilized in alarm systems and access control systems for reliable connections.
  • Automotive Accessories: Used in car audio systems and other automotive accessories.

Features:

  • Compact Size: Ideal for use in small and space-constrained applications.
  • Crimp Style Termination: Provides a secure and reliable electrical connection.
  • Positive Locking: Ensures a secure connection between the housing and mating connector.
  • Durable Housing: Made from high-quality materials for long-lasting performance.
  • 2 Positions: Suitable for simple wire-to-board connections.

Benefits:

  • Reliable Connection: Provides stable and secure electrical connections for critical applications.
  • Easy Assembly: Crimp style termination simplifies the assembly process.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Space-Saving Design: Compact size allows for use in tight spaces.
  • Durable Performance: Withstands harsh environments and ensures long-term reliability.

The VLP-02V-1 connector housing is typically made of a durable plastic material. It's designed for use with corresponding crimp terminals and mating headers from the VL series. To ensure a reliable connection between the wire and the crimp terminal, it's important to use the proper crimping tools and techniques. The connector is designed to prevent mis-mating and ensure proper alignment when connected. Make sure to check the datasheet for specific wire gauge requirements.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1576 $50.4320
775+ $0.1293 $100.2075
1,200+ $0.1253 $150.3600
1,655+ $0.1212 $200.5860
2,135+ $0.1172 $250.2220
2,855+ $0.1051 $300.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess