EN
  • EN
  • DE

SMP-05V-BC

Part No SMP-05V-BC
Manufacturer JST Sales America Inc.
Catalog Misc Products
Description 2.5mm pitch/Disconnectable Crimp style wire-to-wire connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838249-SMP-05V-BC
Ultra Librarian 3D Model Ultra Librarian SMP-05V-BC CAD Model

Description

The SMP-05V-BC is a crimp-style connector housing manufactured by JST Sales America Inc. It is part of the SMP series, designed for secure and reliable wire-to-board connections. This connector is commonly used in various electronic devices and equipment where a compact and dependable connection is required.

Applications:

  • Consumer Electronics: Used in devices such as TVs, DVD players, and audio equipment for internal wiring.
  • Industrial Equipment: Integrated into control panels, machinery, and automation systems for signal and power connections.
  • Automotive Electronics: Employed in automotive wiring harnesses for connecting various electronic components.
  • Medical Devices: Used in medical equipment for secure and reliable connections in critical applications.
  • Telecommunications Equipment: Utilized in telecom devices for connecting various modules and components.

Features:

  • Crimp-Style Connection: Provides a secure and reliable electrical connection when properly crimped.
  • Compact Design: Allows for high-density connections in space-constrained applications.
  • Durable Housing: Constructed from high-quality materials for long-term reliability.
  • Positive Locking Mechanism: Ensures a secure connection and prevents accidental disconnections.
  • 5 Positions: Accommodates up to 5 individual wires or contacts.
  • SMP Series: Part of a well-established series known for its quality and reliability.

Benefits:

  • Reliable Connection: Crimp-style connection ensures a secure and stable electrical contact.
  • Space-Saving: Compact design allows for efficient use of board space.
  • Easy Assembly: Crimp terminals facilitate quick and easy assembly.
  • Secure Locking: Positive locking mechanism prevents accidental disconnections, ensuring continuous operation.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and reliable performance.

Additional Details:

The SMP-05V-BC connector housing is designed to work with JST's SMP series crimp terminals. It features a 2.5mm pitch, which is a common standard for wire-to-board connections. The housing is typically made from a durable nylon material, providing excellent insulation and mechanical strength. Proper crimping tools and techniques are essential to ensure a reliable and long-lasting connection. The connector is also RoHS compliant, meeting environmental standards for hazardous substances. The operating temperature range is typically specified to allow for usage in a wide range of environmental conditions. The SMP series is known for consistent performance and ease of use, making the SMP-05V-BC a preferred choice for many electronic applications.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1353 $50.0610
905+ $0.1110 $100.4550
1,400+ $0.1075 $150.5000
1,925+ $0.1041 $200.3925
2,490+ $0.1006 $250.4940
3,330+ $0.0902 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess