EN
  • EN
  • DE

SM03B-PASS-1-TB(LF)(SN)

Part No SM03B-PASS-1-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837979-SM03B-PASS-1-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian SM03B-PASS-1-TB(LF)(SN) CAD Model

Description

The SM03B-PASS-1-TB(LF)(SN) is a 3-position, 2.0mm pitch, SMT header manufactured by JST Sales America Inc. This header is a crucial component for board-to-wire connections in various electronic devices. It is designed for surface mounting onto printed circuit boards (PCBs) and provides a reliable and compact solution for terminating wires.

Applications

  • Consumer electronics: Used in devices like digital cameras, smartphones, and audio equipment for internal wire connections.
  • Industrial equipment: Found in control systems, sensors, and machinery where secure and space-saving connections are required.
  • Automotive electronics: Employed in car audio systems, control units, and other automotive applications where vibration resistance is important.
  • Medical devices: Integrated into medical equipment requiring compact and reliable connections.
  • Office automation equipment: Utilized in printers, scanners, and other office machines for internal wiring.

Features

  • Compact Design: The 2.0mm pitch allows for high-density mounting, saving valuable board space.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs and increasing production efficiency.
  • Secure Locking Mechanism: Ensures a reliable connection, preventing accidental disconnections.
  • Lead-Free (LF): Compliant with RoHS standards, making it environmentally friendly.
  • Tape and Reel Packaging (TB): Suitable for automated pick-and-place equipment, further streamlining the assembly process.

Benefits

  • Reliable Connection: The secure locking mechanism and high-quality materials ensure a stable and long-lasting connection.
  • Space Saving: The compact design allows for higher component density on the PCB.
  • Cost Effective: SMT and tape and reel packaging reduce manufacturing costs.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Easy Assembly: Designed for automated assembly processes, simplifying manufacturing.

This header is typically used with compatible JST crimp terminals and housings to create complete wire-to-board connections. The (SN) designation might refer to a specific plating or finish, but without further information, it's difficult to provide more specifics. The TB designates Tape and Reel packaging. This part is designed for high-volume manufacturing due to its SMT and Tape & Reel compatibility.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6944 $52.0800
180+ $0.5697 $102.5460
275+ $0.5519 $151.7725
375+ $0.5341 $200.2875
485+ $0.5163 $250.4055
650+ $0.4629 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess