EN
  • EN
  • DE

SM02(8.0)B-BHS-1-TB(LF)

Part No SM02(8.0)B-BHS-1-TB(LF)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837975-SM02(8.0)B-BHS-1-TB(LF)
Ultra Librarian 3D Model Ultra Librarian SM02(8.0)B-BHS-1-TB(LF) CAD Model

Description

The SM02(8.0)B-BHS-1-TB(LF) is a surface mount, crimp style connector manufactured by JST Sales America Inc. It's part of the BHS series of connectors designed for secure and reliable wire-to-board connections in various electronic applications. The (LF) at the end of the part number indicates that it's a lead-free component, complying with RoHS standards.

Applications

  • Consumer Electronics: Used in connecting wires to PCBs in devices like TVs, audio equipment, and home appliances.
  • Industrial Equipment: Employed in control systems, power supplies, and various industrial automation devices.
  • Automotive Applications: Found in automotive electronics for connecting sensors, actuators, and other components to the vehicle's electrical system.
  • Medical Devices: Used in medical equipment requiring reliable and secure connections, such as monitoring devices and diagnostic equipment.
  • Data Communications: Used in network interface cards and other communication equipment.

Features

  • Surface Mount Design: Facilitates automated assembly processes and reduces overall board space.
  • Crimp Style Connection: Ensures a secure and reliable electrical connection between the wire and the connector.
  • Compact Size: Allows for high-density packaging and miniaturization of electronic devices.
  • Lead-Free Construction: Complies with RoHS standards, minimizing environmental impact.
  • Durable Material: Constructed from high-quality materials to withstand harsh environments and ensure long-term reliability.

Benefits

  • Simplified Assembly: The surface mount design simplifies the assembly process, reducing manufacturing time and costs.
  • Improved Reliability: The crimp style connection provides a secure and reliable electrical connection, minimizing the risk of connection failures.
  • Increased Miniaturization: The compact size allows for the design of smaller and more portable electronic devices.
  • Environmental Compliance: The lead-free construction helps to protect the environment and comply with regulatory requirements.
  • Long-Term Durability: The durable construction ensures long-term reliability, minimizing the need for maintenance and replacement.

Additional Details

This connector features two contacts. The (8.0) likely refers to the packaging size in mm. The BHS series from JST is known for its robust design and ease of use. The TB (Tape and Reel) designation specifies the packaging for automated assembly. The LF (Lead-Free) designation indicates compliance with environmental regulations.

It is designed for use with specific wire gauges and mating connectors within the BHS series. Consult the JST datasheet for detailed specifications including voltage and current ratings, wire gauge compatibility, and mating connector information. Correct crimping tools are required to ensure a proper and reliable connection. Improper crimping can lead to connection failures and damage to the connector or the connected device.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1964 $115.8760
910+ $0.1906 $173.4460
1,260+ $0.1836 $231.3360
1,625+ $0.1779 $289.0875
2,175+ $0.1594 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess