The SJN-001PT-0.9 is a crimp style socket contact manufactured by JST Sales America Inc. This contact is designed for wire-to-board connections and is part of the SJN series. It features a compact design and reliable performance for various electronic applications.
Applications
- Wire-to-board connections in electronic devices
- Signal transmission in consumer electronics
- Internal wiring in industrial equipment
- Automotive electronics
- Data communication systems
Features
- Crimp style termination for secure wire connection
- Part of the SJN series, ensuring compatibility within the series
- 0.9mm pitch, enabling high-density connections
- Phosphor bronze material with tin plating for excellent conductivity and corrosion resistance
- Compact design for space-saving applications
- Operating temperature range of -25°C to +85°C
Benefits
- Reliable electrical connection for signal integrity
- Easy and quick crimp termination, reducing assembly time
- Durable construction ensures long-term performance
- Suitable for high-density applications due to its small size
- RoHS compliant, meeting environmental standards
- Secure mating prevents accidental disconnections
Detailed Specifications:
- Series: SJN
- Pitch: 0.9mm
- Contact Material: Phosphor Bronze
- Contact Plating: Tin
- Wire Size (AWG): 32-28 AWG
- Current Rating: 0.5A
- Voltage Rating: 50V AC/DC
- Operating Temperature: -25°C to +85°C
- Termination Style: Crimp
The SJN-001PT-0.9 contact is essential for creating secure and reliable wire-to-board connections in a variety of electronic applications. Its compact design and robust construction make it a preferred choice for engineers and designers.