EN
  • EN
  • DE

SHF-001T-0.8BS

Part No SHF-001T-0.8BS
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN TERM CRIMP NH 22-28AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-28 AWG
Contact Finish Tin
Win Source Part Number 064369-SHF-001T-0.8BS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SHF-001T-0.8BS CAD Model

Description

The SHF-001T-0.8BS is a crimp style socket contact manufactured by JST Sales America Inc. It is part of the SH series of connectors, known for their compact size and reliable performance in high-density applications.

Applications:

  • Signal circuits: Used for connecting signal wires in electronic devices.
  • Internal wiring of electronic equipment: Connects various internal components within devices such as computers and audio equipment.
  • Board-to-wire connections: Provides a secure connection between a wire and a printed circuit board.
  • Consumer electronics: Used extensively in smartphones, tablets, and other consumer electronic devices.
  • Industrial control systems: Employed in control panels and other industrial equipment.

Features:

  • Crimp connection: Provides a reliable and gas-tight connection when properly crimped.
  • Compact size: Allows for high-density connections in small spaces.
  • Secure locking mechanism: Ensures a stable and secure connection.
  • Phosphor bronze material: Provides excellent conductivity and durability.
  • Tin plating: Offers corrosion resistance and improved solderability.

Benefits:

  • Reliable connection: Ensures consistent signal transmission.
  • Space saving: Allows for smaller and more compact designs.
  • Ease of assembly: Can be easily crimped using standard crimping tools.
  • Long-lasting performance: Provides durable and reliable connections over time.
  • Reduced downtime: Minimizes the risk of connection failures.

Additional Details:

The SHF-001T-0.8BS is designed for use with 0.8mm pitch SH series connectors. It supports wire gauges ranging from 30 AWG to 28 AWG. The contact is made from phosphor bronze with tin plating to ensure excellent conductivity and corrosion resistance. It is RoHS compliant, indicating it meets environmental standards. The crimp style connection offers a strong and durable termination, ensuring reliable performance in demanding applications. The compact design allows for high-density packaging, making it ideal for use in space-constrained devices. It is frequently used in applications that require a secure and dependable wire-to-board connection.

You May Also Be Interested in

Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.1136
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,980+ $0.0253 $50.0940
4,810+ $0.0208 $100.0480
7,465+ $0.0201 $150.0465
10,260+ $0.0195 $200.0700
13,300+ $0.0188 $250.0400
17,755+ $0.0169 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,919 pieces
MOQ: 1980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess