EN
  • EN
  • DE

S3B-ZR-SM4A-R-TF(LF)(SN)

Part No S3B-ZR-SM4A-R-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090051-S3B-ZR-SM4A-R-TF(LF)(SN)
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3B-ZR-SM4A-R-TF(LF)(SN) CAD Model

Description

The S3B-ZR-SM4A-R-TF(LF)(SN) is a connector manufactured by JST Sales America Inc. It belongs to the ZR series of connectors, which are compact and reliable wire-to-board connectors often used in various electronic devices and equipment.

Applications

  • Consumer Electronics: Connecting wires to circuit boards in devices such as TVs, audio equipment, and home appliances.
  • Industrial Equipment: Used in control panels, machinery, and other industrial applications for reliable wire connections.
  • Automotive Electronics: Connecting various electronic modules in vehicles, such as sensors, actuators, and control units.
  • Medical Devices: Ensuring secure and reliable connections in medical equipment.
  • Office Automation Equipment: Connecting wires in printers, copiers, and other office machines.

Features

  • Series: ZR Series.
  • Type: Wire-to-Board Connector.
  • Number of Positions: 3.
  • Pitch: 1.5mm.
  • Mounting Type: Surface Mount.
  • Termination Style: Solder.
  • Material: Typically made of high-temperature resistant plastic.
  • Contact Plating: Tin plating (SN) for good conductivity and corrosion resistance.
  • RoHS Compliant: Lead-free (LF) finish.

Benefits

  • Compact Size: Space-saving design for high-density applications.
  • Reliable Connection: Ensures a secure and stable electrical connection.
  • Easy to Use: Simple and efficient wire termination process.
  • Durable: Robust construction for long-term reliability.
  • RoHS Compliant: Environmentally friendly due to lead-free construction.

Additional Details

The S3B-ZR-SM4A-R-TF(LF)(SN) connector features a secure locking mechanism to prevent accidental disconnection. The surface mount design allows for automated assembly, reducing manufacturing costs. The tin plating on the contacts ensures good conductivity and resistance to corrosion. The RoHS compliance ensures that the connector meets environmental standards.

For specific technical details, including dimensions, electrical ratings, and mating connector information, refer to the JST Sales America Inc. datasheet for the S3B-ZR-SM4A-R-TF(LF)(SN) connector. The datasheet provides detailed information on proper usage and handling.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess