EN
  • EN
  • DE

P-1.25

Part No P-1.25
Manufacturer JST Sales America Inc.
Catalog Terminals
Description PARALLEL SPLICE 22-16AWG NON-INS / Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Wire Splice Connectors
Mfr JST Sales America Inc.
Package Bulk
Terminal Type Inline, Individual Openings (Parallel)
Number of Wire Entries 2
Termination Crimp
Wire Gauge 16-22 AWG
Insulation Non-Insulated
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1339242-P-1.25
Ultra Librarian 3D Model Ultra Librarian P-1.25 CAD Model

Description

The JST Sales America Inc. 1339242-P-1.25 is a wire splice connector that falls under the category of connectors, interconnects, and terminals.

  • Manufacturer: JST Sales America Inc.
  • Product Name: 1339242-P-1.25
  • Category: Connectors, Interconnects, Terminals
  • Terminal Type: Inline, Individual Openings (Parallel)
  • Wire Gauge: 16-22 AWG
  • Insulation: Non-Insulated
  • Wire Entries: Two
  • Termination: Crimp
  • Package: Bulk
  • Quantity per Package: 1,000 Pieces
  • HTSUS Code: 8536.90.4000

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Lowest to $0.4710
Mill-Max Manufacturing Corp.
CONN PIN RCPT .048-.064 SOLDER / Contact SKT 13 Size Solder ST Thru-Hole Bulk
Lowest to $0.6663
JST Sales America Inc.
CONN SOCKET 28-32AWG CRIMP GOLD / Socket Contact Gold 28-32 AWG Crimp
Lowest to $0.0587
Panduit Corp
CONN RING CIRC 18-22AWG #10 / Ring Tongue Terminal 18-22AWG Copper Red 22.4mm Tin Bottle
Need more? Email Us
3M
CONN QC RCPT 14-16AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 300 MCM #5/8
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 150MM #M16
Need more? Email Us
Panduit Corp
COPPER COMPRESSION LUG, 1 HOLE, / Terminal Connector Rectangular Rectangular Tongue 1250MCM (kcmil) 3/4 Stud
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .015-.020 SOLDER / STD. CONNECTOR JACK RECEPTACLE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,840+ $0.0272 $50.0480
3,925+ $0.0255 $100.0875
6,100+ $0.0246 $150.0600
8,735+ $0.0229 $200.0315
11,365+ $0.0220 $250.0300
14,220+ $0.0211 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 1840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess