EN
  • EN
  • DE

ICM-MA50H-SS52-1141

Part No ICM-MA50H-SS52-1141
Manufacturer JST Sales America Inc.
Catalog Memory Connectors - PC Card Sockets
Description CONN COMPACT FLASH CARD R/A / 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr JST Sales America Inc.
Package Bulk
Product Status Obsolete
Card Type CompactFlash® - Type I
Number of Positions 50
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Surface Mount, Right Angle
Features Board Guide, Card Guide
Height Above Board 0.261" (6.64mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number ICM-MA50
Standard Package 140
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1340401-ICM-MA50H-SS52-1141
Ultra Librarian 3D Model Ultra Librarian ICM-MA50H-SS52-1141 CAD Model

Description

The ICM-MA50H-SS52-1141 is a PC Card Socket that is designed to support CompactFlash Type I cards.

  • Card Type: CompactFlash Type I
  • Number of Positions: 50
  • Insertion/Removal Method: Push In, Pull Out
  • Mounting Feature: Normal, Standard-Top
  • Mounting Type: Surface Mount, Right Angle
  • Height Above Board: 0.261 inches
  • Packaging: Bulk
  • Standard Package: 140
  • Contact Finish: Gold
  • Contact Finish Thickness: None
  • Features: Board and Card Guides
  • ECCN: EAR99
  • Status: Obsolete
  • RoHS Compliant: No
  • Manufacturer: JST Sales America Inc.

You May Also Be Interested in

Molex, LLC
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD 0.5A/Contact T/R / microSD Memory Card Connectors
Lowest to $0.6695
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
Lowest to $5.8647
Molex, LLC
Lowest to $4.3985
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
C&K Components
CONN SMART CARD PUSH-PULL R/A
Need more? Email Us
Samtec Inc.
.050 X .050 EDGE MOUNT SOCKET AS / Conn Compact Flash Card SKT 68 POS 1.27mm Solder ST Edge Mount 1A/Contact Tube
Lowest to $8.0194
3M
CONN COMPACT FLASH CARD R/A SMD / Conn Compact Flash Card HDR 50 POS 0.635mm Solder RA SMD 0.5A T/R
Need more? Email Us
3M
CONN PCMCIA CARD PUSH-PUSH R/A / Conn PCMCIA HDR 136 POS 2.54mm Solder RA Thru-Hole 0.5A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5731 $59.1579
22+ $5.3927 $118.6394
34+ $5.2241 $177.6194
46+ $5.0554 $232.5484
60+ $4.8880 $293.2800
80+ $4.3821 $350.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess