EN
  • EN
  • DE

A06SR06SR30K51A

Part No A06SR06SR30K51A
Manufacturer JST Sales America Inc.
Catalog Rectangular Cable Assemblies
Description JUMPER 06SR-3S - 06SR-3S 2" / 6 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.167' (50.80mm, 2.00")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr JST Sales America Inc.
Series SR
Package Bulk
Connector Type Socket to Socket, Reversed
Number of Positions 6
Number of Rows 1
Pitch - Connector 0.039" (1.00mm)
Length 0.167' (50.80mm, 2.00")
Color Black, Individual
Cable Termination IDC
Contact Finish Tin
Base Product Number A06SR06S
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.60.2000
Win Source Part Number 1338024-A06SR06SR30K51A
Ultra Librarian 3D Model Ultra Librarian A06SR06SR30K51A CAD Model

Description

The JST Sales America Inc. SR Series 6 position socket to socket reversed connector is part of the category of cable assemblies.

  • Pitch Connector: 0.039 inches (1.00mm)
  • Packaging: Bulk
  • Standard Package: 1,000
  • Length: 0.167 feet (50.80mm, 2.00 inches)
  • Individual Insulation Material: Black
  • Contact Finish: Tin
  • ECCN: EAR99

The connector is suitable for use in electronic applications that require a socket to socket reversed connector.

You May Also Be Interested in

JST Sales America Inc.
JUMPER 02DS-8E - 02KR-8M-P 2"
Lowest to $0.9041
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
CABLE ASSY SOCKET 30POS 28AWG
Lowest to $10.0427
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2349 $67.0470
65+ $1.8341 $119.2165
100+ $1.7764 $177.6400
135+ $1.7186 $232.0110
175+ $1.6620 $290.8500
235+ $1.4900 $350.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess