EN
  • EN
  • DE

12FLZ-SM2-TB(LF)(SN)

Part No 12FLZ-SM2-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FLZ
Package Tape & Reel
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 12
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Polyamide (PA6T), Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Gray
Actuator Color Black
Base Product Number 12FLZ-SM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1315042-12FLZ-SM2-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 12FLZ-SM2-TB(LF)(SN) CAD Model

Description

The JST Sales America Inc. 1315042-12FLZ-SM2-TB(LF)(SN) is a connector that belongs to the FFC, FPC (Flat Flexible) Connectors category.

  • Positions: 12
  • Pitch: 0.020" (0.50mm)
  • Features: Solder Retention, Zero Insertion Force (ZIF)
  • Locking Feature: Slide Lock
  • Contact Material: Phosphor Bronze
  • Housing Material: Polyamide (PA6T), Nylon 6T
  • Mounting Type: Surface Mount, Right Angle
  • Temperature Range: -25°C to 85°C.5A

You May Also Be Interested in

Omron
Lowest to $0.7819
JST Sales America Inc.
Lowest to $0.5149
Hirose Electric Co Ltd
Lowest to $0.3866
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $0.6722
Molex, LLC
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.6722
Hirose Electric Co Ltd
Lowest to $1.0011
Omron
Lowest to $0.5279

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3647 $52.0234
52+ $1.9403 $100.8956
80+ $1.8796 $150.3680
110+ $1.8190 $200.0900
143+ $1.7584 $251.4512
191+ $1.5765 $301.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess