EN
  • EN
  • DE

ICM-MA2H-SS34-N11B

Part No ICM-MA2H-SS34-N11B
Manufacturer JST Sales America Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825432-ICM-MA2H-SS34-N11B
Ultra Librarian 3D Model Ultra Librarian ICM-MA2H-SS34-N11B CAD Model

Description

The ICM-MA2H-SS34-N11B is a connector manufactured by JST Sales America Inc. It is a wire-to-board connector designed for reliable electrical connections in various applications.

Applications:

  • Consumer Electronics: Used in appliances, audio equipment, and other consumer products for connecting wires to PCBs.
  • Industrial Equipment: Provides secure connections in industrial control systems and automation equipment.
  • Automotive Electronics: Used in vehicle electronics for wire-to-board connections.
  • Medical Devices: Ensures reliable connections in medical equipment.
  • Data and Telecom: Used in connecting wires in data and telecommunications systems.

Features:

  • Wire-to-Board Connection: Designed for connecting discrete wires to printed circuit boards.
  • Compact Design: Space-saving design suitable for high-density applications.
  • Secure Locking Mechanism: Provides a reliable and vibration-resistant connection.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Easy to Use: Designed for easy wire insertion and termination.

Benefits:

  • Reliable Electrical Connection: Ensures a stable and secure electrical connection.
  • Space-Saving Design: Allows for compact and efficient board layouts.
  • Vibration Resistance: Provides a reliable connection in harsh environments.
  • Long-Term Durability: Ensures long-lasting performance and reduces maintenance costs.
  • Simplified Assembly: Streamlines the assembly process and reduces manufacturing time.

Technical Specifications:

While specific details can vary, this connector is generally a 2mm pitch connector within the ICM series. It uses a surface mount configuration. Number of circuits can vary based on the specific implementation. It's essential to consult the manufacturer's datasheet for precise specifications like current rating, voltage rating, temperature range, and materials.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess