EN
  • EN
  • DE

FLVDDF2-250A(S)K

Part No FLVDDF2-250A(S)K
Manufacturer JST Sales America Inc.
Catalog Terminals
Description CONN QC RCPT 14-16AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr JST Sales America Inc.
Series -
Package Bulk
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.307" (7.80mm)
Length - Overall 0.827" (21.00mm)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Fully Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color Blue
Contact Material -
Contact Finish -
Insulation Diameter 0.169" (4.29mm)
Base Product Number FLVDDF2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364721-FLVDDF2-250A(S)K
Ultra Librarian 3D Model Ultra Librarian FLVDDF2-250A(S)K CAD Model

Description

The FLVDDF2 series from JST Sales America Inc. offers high-quality quick connect terminals.

  • Terminal Type: Female
  • Termination: Crimp
  • Insulation: Fully Insulated
  • Overall Length: 0.827" (21.00mm)
  • Color: Blue
  • Series: FLVDDF2
  • Packaging: Bulk
  • Status: Active
  • Base Product Number: FLVDDF2
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99
  • Wire Gauge: 14-16 AWG

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
Panduit Corp
CONN TERM RECT RING 50MM #M10 / Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Lowest to $0.0722
Panduit Corp
CONN SPLICE 500-1000 MCM SCREW / Terminal Butt Splice, Inline, Individual Openings Connector Screw 500-1000MCM (kcmil)
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED / Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG
Need more? Email Us
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1103
Panduit Corp
CONN TERM RECT RING 4-6MM #M6 / Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp
Need more? Email Us
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1316 $50.0080
930+ $0.1080 $100.4400
1,435+ $0.1046 $150.1010
1,975+ $0.1013 $200.0675
2,555+ $0.0979 $250.1345
3,420+ $0.0878 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,880 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess