The BM15B-SURS-TF(LF)(SN) is a 1.5mm pitch, SMT (Surface Mount Technology) top entry header from JST's BM series of connectors. This connector is designed for board-to-board and board-to-wire connections in compact electronic devices. The (LF)(SN) designation indicates that the connector is Lead-Free and has a Tin (Sn) plating.
Applications
- Consumer Electronics
- Industrial Control Equipment
- Medical Devices
- Automotive Electronics
- Data Communication Equipment
Features
- 1.5mm Pitch
- SMT (Surface Mount Technology)
- Top Entry Orientation
- 15 Positions
- Lead-Free (LF) and Tin (Sn) Plating
Benefits
- High Density: The 1.5mm pitch allows for a high number of connections in a small space, enabling miniaturization of electronic devices.
- Automated Assembly: Designed for SMT, facilitating efficient and cost-effective automated assembly processes.
- Reliable Connection: Provides a secure and reliable connection for board-to-board and board-to-wire applications.
- Environmental Compliance: Lead-Free and Tin plating meet environmental regulations and ensure compatibility with lead-free soldering processes.
- Versatile Use: Suitable for a wide range of applications due to its compact size and robust design.
Specifications
The BM15B-SURS-TF(LF)(SN) connector typically features a current rating of around 1.5A per contact and a voltage rating of approximately 50V. It is made of high-temperature resistant materials suitable for reflow soldering processes. The operating temperature range is generally between -25°C and +85°C. The connector has 15 positions. The housing material is typically a thermoplastic that offers good insulation properties and mechanical strength. It's crucial to consult the official JST datasheet for precise specifications, mating connector information, and recommended PCB layout guidelines.