EN
  • EN
  • DE

BM07B-ZEMGS-TBT(LF)(SN)

Part No BM07B-ZEMGS-TBT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 752387-BM07B-ZEMGS-TBT(LF)(SN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BM07B-ZEMGS-TBT(LF)(SN) CAD Model

Description

The BM07B-ZEMGS-TBT(LF)(SN) is a 7-position, 2mm pitch, crimp style, wire-to-board connector manufactured by JST Sales America Inc. It is part of the ZEM series, known for its compact design and reliable connection in various electronic applications. This connector ensures a secure and stable electrical connection between wires and printed circuit boards, making it a crucial component in many electronic devices.

Applications

  • Consumer Electronics: Used in devices such as digital cameras, camcorders, and audio equipment for internal wiring and board connections.
  • Industrial Equipment: Employed in control systems, testing equipment, and machinery where reliable wire-to-board connections are essential.
  • Automotive Electronics: Utilized in automotive control units, sensor connections, and infotainment systems.
  • Medical Devices: Integrated into medical equipment for secure and dependable internal connections.
  • Office Automation: Found in printers, scanners, and other office equipment for wire-to-board terminations.

Features

  • Compact Design: The 2mm pitch allows for high-density mounting, saving valuable space on the PCB.
  • Crimp Style Termination: Provides a secure and reliable connection between the wire and the connector.
  • Wire-to-Board Connection: Facilitates direct connection of wires to the PCB, simplifying the assembly process.
  • 7 Positions: Accommodates multiple signal or power lines in a single connector.
  • RoHS Compliant: Lead-free construction ensures environmental compliance.

Benefits

  • Space Saving: Its compact size is ideal for applications where space is limited.
  • Reliable Connection: The crimp-style termination ensures a stable and secure electrical connection, minimizing the risk of signal loss or disconnection.
  • Easy Assembly: Simplifies the wiring process, reducing assembly time and costs.
  • Versatile Application: Suitable for a wide range of electronic applications, making it a flexible component for various designs.
  • Environmental Compliance: RoHS compliance ensures that the connector meets environmental standards.

Additional Details

The BM07B-ZEMGS-TBT(LF)(SN) connector is designed to handle a maximum current rating that is standard for its size and intended applications. The housing material is typically made of a durable plastic that provides insulation and protection for the contacts. The TBT(LF)(SN) suffix indicates the specific plating and packaging details, with (LF) denoting lead-free and (SN) specifying tin plating. This connector is often used with compatible crimp terminals that are specifically designed for the ZEM series, ensuring optimal performance and reliability.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess