EN
  • EN
  • DE

BM05B-PASS-TFT(LF)(SN)

Part No BM05B-PASS-TFT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case connector
Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 758559-BM05B-PASS-TFT(LF)(SN)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BM05B-PASS-TFT(LF)(SN) CAD Model

Description

The BM05B-PASS-TFT(LF)(SN) is a 5-pin, 2.0mm pitch, crimp-style connector manufactured by JST Sales America Inc. It's part of the PA series, designed for high-density mounting and secure electrical connections in a variety of electronic devices.

Applications:

  • Printed Circuit Boards (PCBs): Connects wires to PCBs in various electronic assemblies.
  • Internal Wiring: Provides reliable connections within electronic devices such as appliances and industrial equipment.
  • Signal Connections: Used for transmitting low-current signals between different modules.
  • Power Connections: Can handle small to medium power transmission within devices.
  • Wire-to-Board Connections: Connects discrete wires to a PCB for signal and power transmission.

Features:

  • 2.0mm Pitch: Enables high-density mounting on PCBs, saving valuable board space.
  • Crimp Style: Provides a secure and reliable connection by crimping the wire to the contact.
  • 5 Pins: Allows for multiple signal or power connections within a single connector.
  • PA Series: Part of a well-established series known for its reliability and ease of use.
  • Polarization Feature: Prevents incorrect mating, ensuring proper connection and avoiding damage.

Benefits:

  • Secure Connection: Crimp-style termination ensures a gas-tight connection, preventing corrosion and signal loss.
  • High Density: The small pitch allows for more connections in a smaller area.
  • Ease of Use: Crimp terminals are relatively easy to install with appropriate crimping tools.
  • Reliability: JST connectors are known for their durability and long-term performance.
  • Prevents Mis-mating: Polarization ensures correct orientation during assembly.

Additional Details:

The BM05B-PASS-TFT(LF)(SN) connector is designed to mate with JST's PAP series headers. It's typically used with 24-30 AWG wire. The (LF) designation indicates that the connector is lead-free, complying with RoHS standards. The (SN) likely refers to the tin plating on the contacts, which provides good solderability and corrosion resistance. The connector body is typically made of a durable nylon material. Proper crimping tools and techniques are crucial for ensuring a reliable and long-lasting connection. Detailed specifications, including current and voltage ratings, can be found in the JST datasheet.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5795 $52.1550
215+ $0.4755 $102.2325
330+ $0.4607 $152.0310
450+ $0.4458 $200.6100
585+ $0.4310 $252.1350
780+ $0.3864 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess