EN
  • EN
  • DE

BM04B-XASS-TF(LF)(SN)

Part No BM04B-XASS-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description CONN HEADER SMD 4POS 2.5MM / Connector Header Surface Mount 4 position 0.098" (2.50mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series XA
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting SMD (SMT)
Termination Solder
Fastening Type Locking Ramp
Insulation Height 0.370" (9.40mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA), Nylon
Features Solder Retention
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 250V
Mated Stacking Heights 11.9mm
Base Product Number BM04B-XA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names PBM04B-XASS-TFLFSN,455-4088-6,BM04B-XASS-TF(LF)(SN)-ND,BM04B-XASS-TF(LF)(SN)-,455-4088-2,455-4088-1
Standard Package 500
Win Source Part Number 1181453-BM04B-XASS-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian BM04B-XASS-TF(LF)(SN) CAD Model

Description

The XA series from JST Sales America Inc. offers a header connector with a male pin contact type.

  • Manufacturer: JST Sales America Inc.
  • Series: XA
  • Contact Type: Male Pin
  • Positions: 4
  • Loaded Positions: All
  • Mounting Type: SMD (SMT)
  • Pitch Mating: 0.098" (2.50mm)
  • Contact Finish (Mating & Post): Tin
  • Voltage Rating: 250V
  • Current Rating: 3A
  • Package: Tape & Reel
  • Standard Package: 500
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 4POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSG MALE 7POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
TE Connectivity
INL REC ASM
Need more? Email Us
TE Connectivity
CONN PLG HSG FMALE 18POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 12POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS INLINE
Lowest to $16.9690

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4566 $50.2260
270+ $0.3747 $101.1690
415+ $0.3630 $150.6450
570+ $0.3513 $200.2410
740+ $0.3396 $251.3040
990+ $0.3044 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess