EN
  • EN
  • DE

BM04B-SURS-TF

Part No BM04B-SURS-TF
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description 0.8mm pitch/Disconnectable Insulation displacement connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 759179-BM04B-SURS-TF
Popularity Medium
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Connector Type Header
Contact Type Outer Shroud Contact
Pitch - Mating 0.031" (0.80mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Insulation Height 0.106" (2.70mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA), Nylon
Features Solder Retention
Operating Temperature -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 0.2A, 0.5A
Voltage Rating 30V
Ultra Librarian 3D Model Ultra Librarian BM04B-SURS-TF CAD Model

Description

The BM04B-SURS-TF is a 4-position, 2.0mm pitch, SMT Header manufactured by JST Sales America Inc. It is part of the SUR series of connectors and is designed for board-to-wire connections in a variety of electronic applications.

Applications

  • Consumer electronics
  • Industrial control equipment
  • Automotive electronics
  • Medical devices
  • Telecommunications equipment

Features

  • Surface mount termination
  • 2.0 mm pitch
  • 4 positions
  • Compact design
  • Secure locking mechanism when mated with corresponding housing

Benefits

  • Enables high-density board layouts
  • Provides reliable electrical connection
  • Facilitates quick and easy assembly
  • Suitable for automated assembly processes
  • Offers secure mating to prevent accidental disconnections

Additional Details

The BM04B-SURS-TF is a surface mount header designed for automated assembly onto printed circuit boards (PCBs). Its 2.0 mm pitch allows for high-density placement of components, maximizing board space utilization. The header features a secure locking mechanism that ensures a reliable connection with the corresponding SUR series housing, preventing accidental disconnections due to vibration or other external forces. The insulator material is typically made of a high-temperature thermoplastic, enabling the connector to withstand the high temperatures encountered during reflow soldering processes. This connector is RoHS compliant, meaning that it does not contain hazardous substances restricted by the Restriction of Hazardous Substances directive. The mating height is relatively low, contributing to a slim overall profile.

The SUR series is designed to provide compact and reliable connections in a range of electronic equipment. The BM04B-SURS-TF is a popular choice for applications where space is limited and a secure connection is required. These connectors are rated for specific voltage and current levels, which should be considered when selecting them for a particular application. Proper PCB design and soldering techniques are essential to ensure optimal performance and reliability of the connector.

You May Also Be Interested in

CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2901 $116.0400
620+ $0.2811 $174.2820
850+ $0.2719 $231.1150
1,100+ $0.2629 $289.1900
1,475+ $0.2356 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess