EN
  • EN
  • DE

BM04B-GHS-TBT(LF)(SN)

Part No BM04B-GHS-TBT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description Connector Header, GH Series, 4 Position, 1.25mm, 50V, Surface Mount, Locking Ramp, Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Contact Material Bronze, Tin
Contact Plating Tin
Current Rating 1 A
Gender Male
Height 4.05 mm
Housing Color Natural
Housing Material Nylon
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Number of Contacts 4
Number of Positions 4
Number of Rows 1
Orientation Straight
Packaging Cut Tape
Pitch 1.25 mm
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536694040
Termination Crimp
Voltage Rating 50 V
Voltage Rating (AC) 50 V
Wire/Cable Gauge 26 AWG
Win Source Part Number 1049448-BM04B-GHS-TBT(LF)(SN)
Categories Circular Connectors - Housings
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM04B-GHS-TBT(LF)(SN) CAD Model

Description

The 1049448-BM04B-GHS-TBT(LF)(SN) is a 4-position male connector housing made of nylon material manufactured by JST Sales America Inc.

  • Positions: 4
  • Housing Material: Nylon
  • Pitch: 1.25 mm
  • Orientation: Straight
  • Voltage Rating: 50 V
  • Current Rating: 1 A
  • Contact Material: Bronze
  • Contact Plating: Tin
  • Termination: SMD/SMT Crimp
  • Housing Color: Natural
  • Height: 4.05 mm
  • Category: Circular Connectors - Housings
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 4POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLG HSG FMALE 18POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 5POS INLINE
Lowest to $2.2523
TE Connectivity
CONN RCPT HSNG MALE 16POS PNL MT
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 4POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
600+ $0.1670 $100.2000
930+ $0.1613 $150.0090
1,335+ $0.1500 $200.2500
1,735+ $0.1444 $250.5340
2,165+ $0.1388 $300.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,390 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess