EN
  • EN
  • DE

BM02B-CZSS-1-TF(LF)(SN)

Part No BM02B-CZSS-1-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Description Connector, 1.5mm Pitch, Housing Lances, Conpact, Interconnction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Positions 2
Pitch 1.5 mm
RoHS Compliant
Termination Crimp
Win Source Part Number 1170308-BM02B-CZSS-1-TF(LF)(SN)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BM02B-CZSS-1-TF(LF)(SN) CAD Model

Description

The JST Sales America Inc. 1170308-BM02B-CZSS-1-TF(LF)(SN) custom part is a medium popularity product in the market with a limited supply and demand status.

  • Positions: 2
  • Pitch: 1.5mm
  • Termination: crimp
  • Lead-Free: yes
  • RoHS Regulations: compliant
  • Manufacturer: JST Sales America Inc.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
NXP / Nexperia
100 Ma 15 V NPN Si Small Signal Transistor TO-18
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Intel
Need more? Email Us
Broadcom Limited
Switch Fabric
Need more? Email Us
Cypress Semiconductor Corp
64K X 16 Standard SRAM 55 Ns PDSO44
Need more? Email Us
C&K Components
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3638 $58.2080
390+ $0.2980 $116.2200
600+ $0.2888 $173.2800
830+ $0.2795 $231.9850
1,070+ $0.2703 $289.2210
1,430+ $0.2426 $346.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
In Stock: 6,400 pieces Factory Stock: 6,400 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess