EN
  • EN
  • DE

B4B-PH-SM4-K-TB(LF)(SN)(P)

Part No B4B-PH-SM4-K-TB(LF)(SN)(P)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 752151-B4B-PH-SM4-K-TB(LF)(SN)(P)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B4B-PH-SM4-K-TB(LF)(SN)(P) CAD Model

Description

The B4B-PH-SM4-K-TB(LF)(SN)(P) is a 4-position, 2.0mm pitch, SMT (Surface Mount Technology) header manufactured by JST Sales America Inc. It is part of the PH series and is designed for board-to-wire connections in a variety of applications.

Applications

  • Consumer Electronics: Used in devices like DVD players, TVs, and other home entertainment systems.
  • Industrial Equipment: Found in industrial control systems, PLCs, and other automation equipment.
  • Medical Devices: Used in medical equipment where reliable connections are critical.
  • Office Automation Equipment: Employed in printers, scanners, and other office machines.
  • Power Supplies: Connects wiring in various types of power supplies.

Features

  • 4 Positions: Provides connections for four individual wires.
  • 2.0mm Pitch: Compact design allows for high-density connections.
  • SMT (Surface Mount Technology): Designed for automated assembly onto printed circuit boards.
  • Board-to-Wire Connection: Connects wires to a printed circuit board.
  • PH Series: Part of JST's PH series of miniature connectors.
  • Tin Plating: (SN) indicates tin plating on the contacts for solderability and corrosion resistance.
  • Lead-Free: (LF) indicates that the connector is lead-free, complying with RoHS requirements.

Benefits

  • Reliable Connection: Provides a secure and durable connection for wires to PCBs.
  • Compact Size: 2.0mm pitch allows for high-density mounting.
  • Automated Assembly: SMT design enables efficient automated assembly processes.
  • Versatile Application: Suitable for a wide range of applications.
  • RoHS Compliant: Lead-free construction meets environmental regulations.

Additional Details

The B4B-PH-SM4-K-TB(LF)(SN)(P) mates with JST's PH series crimp housings and terminals. The TB likely refers to tape and reel packaging for automated placement. The 'K' indicates a specific packaging or design variation. The (P) may indicate packing specifications. Proper soldering techniques are essential for ensuring a reliable SMT connection. Refer to the JST datasheet for detailed specifications, mating connector information, and soldering recommendations.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Freescale Semiconductor - NXP
Lowest to $27.1621
Maxim Integrated
Need more? Email Us
Altera
Need more? Email Us
Panasonic
Lowest to $26.8133
Renesas Electronics America
Lowest to $105.8176
Coilcraft
Lowest to $0.1042
STMicroelectronics
Lowest to $20.1698
Atmel
Lowest to $24.7389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess