EN
  • EN
  • DE

B3B-PH-SM4-GW-TBLFSN

Part No B3B-PH-SM4-GW-TBLFSN
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047691-B3B-PH-SM4-GW-TBLFSN
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B3B-PH-SM4-GW-TBLFSN CAD Model

Description

The B3B-PH-SM4-GW-TBLFSN is a 3-position, 2mm pitch, SMT (Surface Mount Technology) header from JST Sales America Inc. It belongs to the PH series, known for its compact size and reliable connection in various electronic applications. This header is designed for wire-to-board connections and is suitable for high-density applications.

Applications:

  • Consumer Electronics: Used in devices such as digital cameras, mobile phones, and audio equipment for internal connections.
  • Industrial Equipment: Employed in control systems, sensors, and other industrial devices for reliable signal and power connections.
  • Medical Devices: Utilized in medical equipment for secure and compact wire-to-board connections.
  • Automotive Electronics: Used in automotive control units and other electronic systems for dependable connections in harsh environments.

Features:

  • 2mm Pitch: Provides high-density connections in a compact space.
  • SMT (Surface Mount Technology): Designed for automated assembly processes, reducing manufacturing costs.
  • 3 Positions: Offers three connection points for signal or power transmission.
  • PH Series: Part of JST's PH series, known for its reliability and compact design.
  • Glow Wire Compliant: Meets glow wire test requirements for fire safety.

Benefits:

  • Space Saving: Compact design allows for high-density connections in small devices.
  • Automated Assembly: SMT design simplifies manufacturing and reduces assembly time.
  • Reliable Connection: Provides a secure and dependable connection for signal and power transmission.
  • Fire Safety: Glow wire compliance ensures fire safety in electronic devices.

The B3B-PH-SM4-GW-TBLFSN is a reliable and compact SMT header designed for a wide range of wire-to-board connection applications. Its 2mm pitch, SMT design, and glow wire compliance make it an excellent choice for consumer electronics, industrial equipment, medical devices, and automotive electronics. The header provides significant benefits in terms of space saving, automated assembly, and reliable connection.

You May Also Be Interested in

Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess