EN
  • EN
  • DE

B22B-PHDSS-B(LF)(SN)

Part No B22B-PHDSS-B(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818351-B22B-PHDSS-B(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B22B-PHDSS-B(LF)(SN) CAD Model

Description

The B22B-PHDSS-B(LF)(SN) is a 22-position, 2mm pitch, crimp style, PHD series connector from JST Sales America Inc. This connector is designed for high-density wire-to-board connections in a variety of electronic devices. It’s known for its compact size and reliable performance, making it a popular choice for applications where space is at a premium and signal integrity is essential.

Applications

  • Consumer electronics such as digital cameras, camcorders, and portable audio devices
  • Office automation equipment like printers, scanners, and copiers
  • Industrial control systems, including programmable logic controllers (PLCs) and human-machine interfaces (HMIs)
  • Medical equipment, where small size and reliability are crucial
  • Automotive electronics, such as dashboard displays and control units

Features

  • High-Density Design: 2mm pitch allows for a large number of connections in a small space.
  • Crimp Style Termination: Provides a secure and reliable electrical connection to wires.
  • PHD Series: Part of JST's PHD series, known for its robust construction and high performance.
  • Lead-Free Finish: Compliant with RoHS standards, making it environmentally friendly.
  • Board Mountable: Designed for easy mounting onto printed circuit boards.

Benefits

  • Saves Space: The high-density design allows for more connections in a smaller area, freeing up valuable board space.
  • Ensures Reliable Connections: Crimp style termination provides a strong and consistent electrical connection, reducing the risk of signal loss or intermittent connections.
  • Environmentally Friendly: Lead-free finish helps to minimize environmental impact and comply with RoHS regulations.
  • Simplified Assembly: Designed for easy mounting and termination, simplifying the assembly process.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.

Additional Details

The B22B-PHDSS-B(LF)(SN) connector housing is typically made of a durable thermoplastic material that provides excellent electrical insulation and resistance to environmental factors. The contacts are made of a copper alloy with tin plating (SN) for good conductivity and corrosion resistance. The (LF) designation indicates that the connector is lead-free, complying with environmental regulations.

This connector is designed to accept a range of wire gauges, typically from AWG #32 to AWG #28. Proper crimping tools are essential for ensuring a secure and reliable connection. The PHD series is designed for automated assembly, which helps to reduce manufacturing costs and improve consistency. It mates with PHD series headers.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1425 $50.5875
860+ $0.1169 $100.5340
1,325+ $0.1133 $150.1225
1,825+ $0.1096 $200.0200
2,360+ $0.1060 $250.1600
3,160+ $0.0950 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess