EN
  • EN
  • DE

B14B-CZHK-B-1(LF)(SN)(V)

Part No B14B-CZHK-B-1(LF)(SN)(V)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Description CZ Connector Top entry type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176722-B14B-CZHK-B-1(LF)(SN)(V)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B14B-CZHK-B-1(LF)(SN)(V) CAD Model

Description

The JST Sales America Inc. 1176722-B14B-CZHK-B-1(LF)(SN)(V) custom part is a medium popularity product in the market with a limited supply and demand status.

  • Manufacturer: JST Sales America Inc.
  • Part Number: 1176722-B14B-CZHK-B-1(LF)(SN)(V)
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

CLIFF Electronic Components Ltd
Patch Panel, Usb, 16PORT, 1U, M3 Hole
Need more? Email Us
Broadcom Limited
Switch Fabric
Need more? Email Us
Conexant Systems
Need more? Email Us
Cypress Semiconductor Corp
64K X 16 Standard SRAM 55 Ns PDSO44
Need more? Email Us
Ledil
ASSEMBLY HEXAG 1 POS 22.2MM D 13 / Reflector 54°, 70° Wide Round, 22.20mm Adhesive Tape
Need more? Email Us
Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
PMI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess