EN
  • EN
  • DE

B11B-XASK-1N (LF)(SN)

Part No B11B-XASK-1N (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980588-B11B-XASK-1N (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B11B-XASK-1N (LF)(SN) CAD Model

Description

The B11B-XASK-1N (LF)(SN) is an 11-position crimp-style connector housing manufactured by JST Sales America Inc. This connector is part of JST's XA series, which is well-regarded for its reliability and versatility in wire-to-board connections. The (LF)(SN) designation indicates that the connector is lead-free and features tin plating.

Applications:

  • Industrial control systems: Used for connecting sensors, actuators, and other control devices.
  • Telecommunications equipment: Employed in telecom infrastructure for reliable signal transmission.
  • Automotive electronics: Integrated into various automotive systems, such as infotainment and control units.
  • Consumer electronics: Found in appliances and other consumer products requiring secure wire-to-board connections.
  • Power supplies: Connects various components within power supply units.

Features:

  • 11-position housing: Accommodates eleven individual wire connections.
  • Crimp style: Provides a secure and gas-tight connection for wires.
  • XA series: A proven and reliable connector family from JST.
  • Lead-free (LF): Compliant with RoHS requirements, reducing environmental impact.
  • Tin plating (SN): Offers excellent solderability and corrosion resistance.
  • Durable construction: Made from robust materials to ensure long-term reliability.
  • Polarization feature: Prevents incorrect mating, ensuring proper connection orientation.

Benefits:

  • Secure and reliable connections: Ensures stable and long-lasting electrical connections, reducing downtime and maintenance.
  • Versatile application: Suitable for a wide variety of applications due to its robust design and reliable performance.
  • Easy assembly: Crimp-style termination simplifies the assembly process, saving time and costs.
  • Environmentally friendly: Lead-free construction helps to minimize environmental impact.
  • Long-term reliability: Designed for long-term performance in demanding environments.

Additional Details:

The B11B-XASK-1N (LF)(SN) connector housing is designed for use with compatible JST XA series crimp terminals. It is crucial to use the correct crimping tool to achieve proper wire termination and ensure reliable performance. The connector is typically mounted on a printed circuit board (PCB) using a mating header. The operating temperature range is generally specified as -25°C to +85°C. Voltage and current ratings depend on the specific mating connector and wire size used.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
CJT Connectors
Lowest to $0.0112
ADI Electronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess