EN
  • EN
  • DE

B10B-ZR-SM4-TF

Part No B10B-ZR-SM4-TF
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Description 1.5mm pitch/Disconnectable Crimp style connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818344-B10B-ZR-SM4-TF
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.059" (1.50mm)
Number of Positions 10
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount
Termination Solder
Fastening Type Detent Lock
Insulation Height 0.197" (5.00mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA6T), Nylon 6T, Glass Filled
Features Solder Retention
Operating Temperature -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 1A
Voltage Rating 50V
Ultra Librarian 3D Model Ultra Librarian B10B-ZR-SM4-TF CAD Model

Description

The B10B-ZR-SM4-TF is a 10-position, 1.5mm pitch, ZHR series, SMT (Surface Mount Technology) connector from JST Sales America Inc. This is a crimp style, header type connector used in a variety of electronic applications for board-to-wire connections. The 'TF' suffix typically indicates tin-plated contacts and a specific packaging for automated assembly.

Applications

  • Consumer Electronics: Used for internal connections in TVs, audio equipment, and other consumer devices.
  • Industrial Equipment: Signal and power connections in industrial control systems and automation equipment.
  • Medical Devices: Internal connections in medical instruments and monitoring equipment.
  • Automotive Electronics: Used in various automotive electronic systems for signal and power distribution.
  • Lighting Systems: Connections in LED lighting and control systems.

Features

  • 10 Positions: Accommodates 10 individual wires or signals.
  • 1.5mm Pitch: Compact design for high-density applications.
  • ZHR Series: Part of JST's ZHR series, known for its reliability and compact size.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount soldering techniques.
  • Crimp Style: Wires are crimped to the connector contacts for a secure and reliable connection.
  • Header Type: Mates with a corresponding crimp style connector.
  • Tin-Plated Contacts (TF): Tin plating provides good solderability and corrosion resistance.

Benefits

  • Compact Size: Suitable for applications with limited space.
  • Reliable Connection: Ensures a secure and stable electrical connection.
  • Automated Assembly: SMT design enables efficient automated assembly processes.
  • Versatile Applications: Suitable for a wide range of applications requiring board-to-wire connections.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Additional Details

For detailed specifications such as voltage rating, current rating, operating temperature range, and mating connector information, refer to the JST B10B-ZR-SM4-TF datasheet. This connector is generally used with compatible crimp terminals and a crimping tool designed for the ZHR series. Proper crimping technique is essential to ensure a reliable and durable connection.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess