EN
  • EN
  • DE

B09B-XASK-1-A(LF)(SN)

Part No B09B-XASK-1-A(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description CONN HEADER VERT 9POS 2.5MM / Connector Header Through Hole 9 position 0.098" (2.50mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series XA
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 9
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Locking Ramp
Contact Length - Post 0.118" (3.00mm)
Insulation Height 0.346" (8.80mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Features Board Guide
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 250V
Mated Stacking Heights 11.3mm
Base Product Number B09B-XAS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 455-4123
Standard Package 250
Win Source Part Number 1184907-B09B-XASK-1-A(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B09B-XASK-1-A(LF)(SN) CAD Model

Description

The 1184907-B09B-XASK-1-A(LF)(SN) is a rectangular connector header with male pins manufactured by JST Sales America Inc.

  • Pins: Male
  • Features: Board Guide
  • Fastening Type: Locking Ramp
  • Application: Board to Cable/Wire
  • Contact Material: Copper Alloy
  • Voltage Rating: 250V
  • Insulation Material: Polyamide, Nylon 6/6, Glass Filled
  • Features: Shrouded 4 Wall
  • Insulation Color: Natural

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 12POS INLINE
Need more? Email Us
Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Lowest to $29.8096
Amphenol Aerospace Operations
CONN RCPT HSG MALE 18POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
TE Connectivity
INL REC ASM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1746 $50.6340
700+ $0.1432 $100.2400
1,085+ $0.1388 $150.5980
1,490+ $0.1343 $200.1070
1,930+ $0.1298 $250.5140
2,580+ $0.1164 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess